Acromag, Inc. User-Configurable Artix®-7 FPGA Module with Plug-in I\O XMC-7A200

Description
Artix-7 FPGA with 200k logic cells. Acromag’s XMC-7A modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms. The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing. Both front and rear I/O is supported. Front I/O processing is supported with plug-in AXM mezzanine cards. A variety of AXM I/O cards are available to add the flexibility of a wide range of analog and digital I/O to your design. The rear I/O provides an 8-lane high-speed serial interface on the P16 XMC port for customerinstalled soft cores. P16 also supports 34 SelectIO channels. The P4 port adds another 60 SelectIO and global clock lines. SelectI/O signals are Artix-7 FPGA I/O pins that support single-ended I/O (LVCMOS, HSTL, SSTL) and differential I/O standards (LVDS, HT, LVPECL, BLVDS, HSTL, SSTL) With Acromag’s Artix-7 FPGA modules, you can greatly increase DSP algorithm performance for faster throughput using multiple channels and parallel hardware architectures. Free up CPU cycles by offloading algorithmic-intensiv e tasks to the FPGA co-processor. These modules are ideal for high-performance customized embedded systems. Optimize your system performance by integrating highspeed programmable logic with the flexibility of software running on MicroBlaze™ soft processors. Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro tools, you can rapidly debug logic and serial interfaces Key Specifications Reconfigurable Xilinx Artix-7 FPGA with 200k logic cells 128M x 64-bit DDR3 SDRAM 32M x 16-bit parallel flash memory for MicroBlaze FPGA program code storage 4-lane high-speed serial interface on rear P15 connector for PCIe Gen 1/2 (standard), Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora 8-lane high-speed interfaces on rear P16 connector for customer-installed soft cores 60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port 34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port DMA support provides data transfer between system memory and the on-board memory Support for Xilinx ChipScope™ Pro interface Note: AXM-A30 is not supported.
Datasheet
Description
Artix-7 FPGA with 200k logic cells. Acromag’s XMC-7A modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms. The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing. Both front and rear I/O is supported. Front I/O processing is supported with plug-in AXM mezzanine cards. A variety of AXM I/O cards are available to add the flexibility of a wide range of analog and digital I/O to your design. The rear I/O provides an 8-lane high-speed serial interface on the P16 XMC port for customerinstalled soft cores. P16 also supports 34 SelectIO channels. The P4 port adds another 60 SelectIO and global clock lines. SelectI/O signals are Artix-7 FPGA I/O pins that support single-ended I/O (LVCMOS, HSTL, SSTL) and differential I/O standards (LVDS, HT, LVPECL, BLVDS, HSTL, SSTL) With Acromag’s Artix-7 FPGA modules, you can greatly increase DSP algorithm performance for faster throughput using multiple channels and parallel hardware architectures. Free up CPU cycles by offloading algorithmic-intensiv e tasks to the FPGA co-processor. These modules are ideal for high-performance customized embedded systems. Optimize your system performance by integrating highspeed programmable logic with the flexibility of software running on MicroBlaze™ soft processors. Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro tools, you can rapidly debug logic and serial interfaces Key Specifications Reconfigurable Xilinx Artix-7 FPGA with 200k logic cells 128M x 64-bit DDR3 SDRAM 32M x 16-bit parallel flash memory for MicroBlaze FPGA program code storage 4-lane high-speed serial interface on rear P15 connector for PCIe Gen 1/2 (standard), Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora 8-lane high-speed interfaces on rear P16 connector for customer-installed soft cores 60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port 34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port DMA support provides data transfer between system memory and the on-board memory Support for Xilinx ChipScope™ Pro interface Note: AXM-A30 is not supported.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
User-Configurable Artix®-7 FPGA Module with Plug-in I\O - XMC-7A200 - Acromag, Inc.
Wixom, MI, United States
User-Configurable Artix®-7 FPGA Module with Plug-in I\O
XMC-7A200
User-Configurable Artix®-7 FPGA Module with Plug-in I\O XMC-7A200
Artix-7 FPGA with 200k logic cells. Acromag’s XMC-7A modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms. The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing. Both front and rear I/O is supported. Front I/O processing is supported with plug-in AXM mezzanine cards. A variety of AXM I/O cards are available to add the flexibility of a wide range of analog and digital I/O to your design. The rear I/O provides an 8-lane high-speed serial interface on the P16 XMC port for customerinstalled soft cores. P16 also supports 34 SelectIO channels. The P4 port adds another 60 SelectIO and global clock lines. SelectI/O signals are Artix-7 FPGA I/O pins that support single-ended I/O (LVCMOS, HSTL, SSTL) and differential I/O standards (LVDS, HT, LVPECL, BLVDS, HSTL, SSTL) With Acromag’s Artix-7 FPGA modules, you can greatly increase DSP algorithm performance for faster throughput using multiple channels and parallel hardware architectures. Free up CPU cycles by offloading algorithmic-intensiv e tasks to the FPGA co-processor. These modules are ideal for high-performance customized embedded systems. Optimize your system performance by integrating highspeed programmable logic with the flexibility of software running on MicroBlaze™ soft processors. Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro tools, you can rapidly debug logic and serial interfaces Key Specifications Reconfigurable Xilinx Artix-7 FPGA with 200k logic cells 128M x 64-bit DDR3 SDRAM 32M x 16-bit parallel flash memory for MicroBlaze FPGA program code storage 4-lane high-speed serial interface on rear P15 connector for PCIe Gen 1/2 (standard), Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora 8-lane high-speed interfaces on rear P16 connector for customer-installed soft cores 60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port 34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port DMA support provides data transfer between system memory and the on-board memory Support for Xilinx ChipScope™ Pro interface Note: AXM-A30 is not supported.
  • Artix-7 FPGA with 200k logic cells.

Acromag’s XMC-7A modules feature a high-performance user-configurable Xilinx® Artix®-7 FPGA enhanced with high-speed memory and a high-throughput serial bus interface. The result is a powerful and flexible I/O processor module that is capable of executing custom instruction sets and algorithms.

The logic-optimized FPGA is well-suited for a broad range of applications. Typical uses include hardware simulation, communications, in-circuit diagnostics, military servers, signal intelligence, and image processing.

Both front and rear I/O is supported. Front I/O processing is supported with plug-in AXM mezzanine cards. A variety of AXM I/O cards are available to add the flexibility of a wide range of analog and digital I/O to your design.

The rear I/O provides an 8-lane high-speed serial interface on the P16 XMC port for customerinstalled soft cores. P16 also supports 34 SelectIO channels. The P4 port adds another 60 SelectIO and global clock lines. SelectI/O signals are Artix-7 FPGA I/O pins that support single-ended I/O (LVCMOS, HSTL, SSTL) and differential I/O standards (LVDS, HT, LVPECL, BLVDS, HSTL, SSTL)

With Acromag’s Artix-7 FPGA modules, you can greatly increase DSP algorithm performance for faster throughput using multiple channels and parallel hardware architectures. Free up CPU cycles by offloading algorithmic-intensive tasks to the FPGA co-processor. These modules are ideal for high-performance customized embedded systems. Optimize your system performance by integrating highspeed programmable logic with the flexibility of software running on MicroBlaze™ soft
processors.

Acromag’s Engineering Design Kit provides software utilities and example VHDL code to simplify your program development and get you running quickly. A JTAG interface enables on-board debugging. Additional Xilinx tools help finish your system faster. Maximize FPGA performance with Vivado® or ISE® Design Suite. And with ChipScope™ Pro tools, you can rapidly debug logic and serial interfaces

Key Specifications

  • Reconfigurable Xilinx Artix-7 FPGA with 200k logic cells
  • 128M x 64-bit DDR3 SDRAM
  • 32M x 16-bit parallel flash memory for MicroBlaze FPGA program code storage
  • 4-lane high-speed serial interface on rear P15 connector for PCIe Gen 1/2 (standard), Serial RapidI/O, 10Gb Ethernet, Xilinx Aurora
  • 8-lane high-speed interfaces on rear P16 connector for customer-installed soft cores
  • 60 SelectI/O or 30 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P4 port
  • 34 SelectI/O or 17 LVDS pairs plus 2 global clock pairs direct to FPGA via rear P16 port
  • DMA support provides data transfer between system memory and the on-board memory
  • Support for Xilinx ChipScope™ Pro interface

Note: AXM-A30 is not supported.

Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number XMC-7A200
Product Name User-Configurable Artix®-7 FPGA Module with Plug-in I\O
PMC Data Bus 64-bit
Unlock Full Specs
to access all available technical data

Similar Products

M595 E4690 Graphics XMC -  - Aitech Defense Systems, Inc.
Aitech Defense Systems, Inc.
View Details
Multi-I/O Avionics PMC Card (DABD) - BU-65590F/M - Data Device Corporation (DDC)
Specs
Number of Channels 4
Technology PMC
Interface / Adapter MIL-STD-1553 PMC Interface
View Details
User-Configurable Spartan-6 FPGA, XMC-SLX Series - XMC-SLX150E - Acromag, Inc.
Specs
PMC Data Bus 64-bit
Number of Channels 64
Technology XMC
View Details