TCP offload engine (TOE processor)
Dual XAUI ports
PCIe 2.0 x8 host interface
Acromag’s XMC-6260 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor).
Typical applications include high-speed data storage, image collection/transfer, distributed control networks, and board-to-board interfaces.
Fully Integrated Network Interface Card.
With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6260-CC pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with two channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet the needs of data-intensive real-time applications.
High Performance Protocol Offload Engine A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming).
This module is optimized for cloud computing, HPC, Virtualization, storage and other data center applications.
Key Features:
Dual 10 GbE interface via XAUI 10GBASE-KX4
XMC PCI Express Gen2 x8
Supports up to 1M connections
Full offload support for:
TCP
UDP
iSCSI,
FCoE (Fiber Channel over Ethernet)
Low processor overhead
Very low Ethernet latency
High-level determinism
Zero-copy direct data placement
Traffic filtering and management
Traffic filtering and management
5Gb DDR3 memory to enhance the number of virtual connections
Designed for conduction-cooled host card or up to -40 to 85°C operation
- TCP offload engine (TOE processor)
- Dual XAUI ports
- PCIe 2.0 x8 host interface
Acromag’s XMC-6260 provides a 10-gigabit Ethernet (10GbE) interface solution for data-intensive real-time embedded computing systems. Ultra-high performance is achieved using a hardware-based TCP/IP offload engine (TOE processor).
Typical applications include high-speed data storage, image collection/transfer, distributed control networks, and board-to-board interfaces.
Fully Integrated Network Interface Card.
With the adoption of 10GbE interfaces and rapidly increasing volumes of data, even the most powerful embedded processors can no longer manage data flow without a significant reduction in performance. To solve this problem, Acromag’s XMC-6260-CC pairs a high-performance Chelsio T4 purpose-built multi-protocol processor with two channels of 10GbE connectivity. This combination maintains maximum 10GbE performance to meet the needs of data-intensive real-time applications.
High Performance Protocol Offload Engine
A PCI Express v2.0 ×8 host interface provides a high-speed connection to the system processor. With support for 5Gbps data rates, the PCIe interface delivers up to 32Gbps of bandwidth to the server. This connection accommodates stateless offloads, packet filtering (firewall offload), and traffic shaping (media streaming).
This module is optimized for cloud computing, HPC, Virtualization, storage and other data center applications.
Key Features:
- Dual 10 GbE interface via XAUI 10GBASE-KX4
- XMC PCI Express Gen2 x8
- Supports up to 1M connections
- Full offload support for:
- TCP
- UDP
- iSCSI,
- FCoE (Fiber Channel over Ethernet)
- Low processor overhead
- Very low Ethernet latency
- High-level determinism
- Zero-copy direct data placement
- Traffic filtering and management
- Traffic filtering and management
- 5Gb DDR3 memory to enhance the number of virtual connections
- Designed for conduction-cooled host card or up to -40 to 85°C operation