Acromag, Inc. Serial Communication Module, PMC Series PMC520

Description
8 asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 120Kbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrupt parsing. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 120Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC520-64) or -40 to 85°C (PMC520-64E)
Datasheet
Description
8 asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 120Kbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrupt parsing. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 120Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC520-64) or -40 to 85°C (PMC520-64E)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Communication Module, PMC Series - PMC520 - Acromag, Inc.
Wixom, MI, United States
Serial Communication Module, PMC Series
PMC520
Serial Communication Module, PMC Series PMC520
8 asynchronous EIA/TIA-232E serial ports 64-byte FIFO buffers Interrupt support Programmable baud rate (up to 120Kbps) These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configurati on helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included. For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines. The data ports generate individually controlled transmit, receive, line status, and data set interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrupt parsing. Features Eight EIA/TIA-232E ports 64-byte transmit FIFO buffers 64-byte receive FIFO buffers Programmable baud rate (up to 120Kbps) Individual handshake lines (RTS, CTS) on each channel Line-break and false start-bit detection Industry-standard software-compatible 16C550 configuration registers 0 to 70°C (PMC520-64) or -40 to 85°C (PMC520-64E)
  • 8 asynchronous EIA/TIA-232E serial ports
  • 64-byte FIFO buffers
  • Interrupt support
  • Programmable baud rate (up to 120Kbps)

These modules provide eight asynchronous serial communication ports from a single PMC Socket. Software-configuration helps you quickly set baud rates, character-sizes, stop bits, and parity. Signal support for RTS/CTS handshaking is also included.

For more efficient data processing, each serial port is equipped with 64-character FIFO buffers on the transmit and receive lines.

The data ports generate individually controlled transmit, receive, line status, and data set interrupts. A global interrupt source register provides interrupt status indication for all eight channels to speed up interrupt parsing.

Features

  • Eight EIA/TIA-232E ports
  • 64-byte transmit FIFO buffers
  • 64-byte receive FIFO buffers
  • Programmable baud rate (up to 120Kbps)
  • Individual handshake lines (RTS, CTS) on each channel
  • Line-break and false start-bit detection
  • Industry-standard software-compatible 16C550 configuration registers
  • 0 to 70°C (PMC520-64) or -40 to 85°C (PMC520-64E)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category PMC and XMC Modules
Product Number PMC520
Product Name Serial Communication Module, PMC Series
PMC Data Bus 64-bit
Unlock Full Specs
to access all available technical data

Similar Products

1-gigabit Ethernet NIC Card - XMC612 - Acromag, Inc.
Specs
Number of Channels 4
Technology XMC
Other Products Networking Module
View Details
MIL-STD-1553 Four-Channel PMC Board - BRD1553PMC-STD-4 - Sealevel Systems, Inc.
Specs
PMC Data Bus 32-bit; 64-bit
Number of Channels 4
Technology PMC
View Details
AMD (formerly Xilinx) Kintex® UltraScale™ FPGA-Based Conduction- or Air-Cooled XMC Module - XPedite2500 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Technology XMC
Other Products FPGA Module
View Details