Takex America, Inc. Light Curtain Sensors - SS20 Series SS20-T16PN

Description
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet
Description
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensors - SS20 Series - SS20-T16PN - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensors - SS20 Series
SS20-T16PN
Light Curtain Sensors - SS20 Series SS20-T16PN
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE

Industry standard in Semi Fabs Worldwide. Devices are:

  • capable of detecting ∅32mm opaque object,
  • each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail)
  • MAster/Slave capability to 2 adjacent pairs
  • IP66
  • CSA, Canadian & US UL, CE
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SS20-T16PN
Product Name Light Curtain Sensors - SS20 Series
Spanning Distance 276 inch (7000 mm)
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 1.26 inch (32 mm)
Response Time 15 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1046312-ND - DigiKey
Specs
Protection Height 17.32 inch (440 mm)
Sensitivity or Resolution 1.77 inch (45 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light curtain - OY009S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 53.54 inch (1360 mm)
Response Time 18 milliseconds
View Details
3 suppliers
Safety Light Curtains - 1-2447907-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtain - 440L-P2KD0800YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 31.5 inch (800 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details