Description
Radial Cross Ray Light Curtain senses the emitted light from all LEDs in the transmitter at each discrete detector position. This technique can render the highest sensitivity to both small objects and geometries previously considered difficult to detect (flat/thin). Selection criteria includes available number of light axis and distance to be spanned; in turn, dependant on smallest object to be detected.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SSC-T804 |
| Product Name | Light Curtain Sensors - SSC-T800 Series |
| Spanning Distance | 19.69 to 78.74 inch (500 to 2000 mm) |
| Protection Height | 1.97 inch (50 mm) |
| Sensitivity or Resolution | 0.5906 inch (15 mm) |
| Response Time | 3 to 4 milliseconds |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |