Description
Radial Cross Ray Light Curtain senses the emitted light from all LEDs in the transmitter at each discrete detector position. This technique can render the highest sensitivity to both small objects and geometries previously considered difficult to detect (flat/thin). Selection criteria includes available number of light axis and distance to be spanned; in turn, dependant on smallest object to be detected.
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SSC-T815PN |
| Product Name | Light Curtain Sensors - SSC-T800 Series |
| Spanning Distance | 5.91 to 31.5 inch (150 to 800 mm) |
| Protection Height | 3.94 inch (100 mm) |
| Sensitivity or Resolution | 0.7874 inch (20 mm) |
| Response Time | 5 to 8 milliseconds |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |