Takex America, Inc. Light Curtain Sensors - SS20 Series SS20-T12PN

Description
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet
Description
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensors - SS20 Series - SS20-T12PN - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensors - SS20 Series
SS20-T12PN
Light Curtain Sensors - SS20 Series SS20-T12PN
Industry standard in Semi Fabs Worldwide. Devices are: capable of detecting ∅32mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE

Industry standard in Semi Fabs Worldwide. Devices are:

  • capable of detecting ∅32mm opaque object,
  • each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail)
  • MAster/Slave capability to 2 adjacent pairs
  • IP66
  • CSA, Canadian & US UL, CE
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SS20-T12PN
Product Name Light Curtain Sensors - SS20 Series
Spanning Distance 276 inch (7000 mm)
Protection Height 8.66 inch (220 mm)
Sensitivity or Resolution 1.26 inch (32 mm)
Response Time 15 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447900-9 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light grid - OY116S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 35.83 inch (910 mm)
Response Time 3 milliseconds
View Details
3 suppliers