Ultra thin
Ultra thin 9.9mm housing never gets in the way of work
Sturdy housing
Thin aluminum case and zinc die-cast mount for maximum durability. The light-weight design allows for easy installation and setup
NPN/PNP dual output
Flexible operation when the system is changed achieving cost reduction
Mutual interference prevention
Allows adjacent installation of two units for a wider range of applications
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SSU20-T560 |
| Product Name | Ultra Thin Light Curtain Sensor |
| Spanning Distance | 157 inch (4000 mm) |
| Protection Height | 22.05 inch (560 mm) |
| Basic Object Detection | Finger; Hand; Body |