Longest in class 7 Meter detecting distance. Devices are:
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SS40-T24 |
| Product Name | Light Curtain Sensors - SS40 Series |
| Spanning Distance | 276 inch (7000 mm) |
| Protection Height | 36.22 inch (920 mm) |
| Sensitivity or Resolution | 2.05 inch (52 mm) |
| Response Time | 15 milliseconds |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |