Takex America, Inc. Light Curtain Sensors - SS10 Series SS10-T16

Description
Description Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails) 2 Meter detecting distance. Devices are: capable of detecting ∅17mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) Master/Slave capability to 2 adjacent pairs IP66 CE
Datasheet
Description
Description Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails) 2 Meter detecting distance. Devices are: capable of detecting ∅17mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) Master/Slave capability to 2 adjacent pairs IP66 CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensors - SS10 Series - SS10-T16 - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensors - SS10 Series
SS10-T16
Light Curtain Sensors - SS10 Series SS10-T16
Description Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails) 2 Meter detecting distance. Devices are: capable of detecting ∅17mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) Master/Slave capability to 2 adjacent pairs IP66 CE

Description

Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails)

2 Meter detecting distance. Devices are:

  • capable of detecting ∅17mm opaque object,
  • each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail)
  • Master/Slave capability to 2 adjacent pairs
  • IP66
  • CE
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SS10-T16
Product Name Light Curtain Sensors - SS10 Series
Spanning Distance 78.74 inch (2000 mm)
Protection Height 5.91 inch (150 mm)
Sensitivity or Resolution 0.6693 inch (17 mm)
Response Time 30 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 1-2447896-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Machine Safety - Light Curtains, Light Grids - 1882-1040213-ND - DigiKey
Specs
Protection Height 70.87 inch (1800 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details