Description
Highest detection sensitivity in our Industrial standard class at ∅17mm opaque object (set w/ M12 cables and pigtails)
2 Meter detecting distance. Devices are:
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SS10-T96 |
| Product Name | Light Curtain Sensors - SS10 Series |
| Spanning Distance | 78.74 inch (2000 mm) |
| Protection Height | 37.4 inch (950 mm) |
| Sensitivity or Resolution | 0.6693 inch (17 mm) |
| Response Time | 30 milliseconds |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |