Takex America, Inc. Reflective Picking Sensor Light Curtain SSP-S208R

Description
Description Picking Sensor to verify and instruct the removal of a part. Retroreflective and Diffuse reflective mode switching It is possible to switch between Retroreflective and Diffuse reflective modes by flipping an inner switch. You can select either Retroreflective or Diffuse reflective mode depending on the detecting distance for use. Super thin body at only 13mm thick with sturdy metal case The metal case protects against impacts that may occur when an item removed from a shelf hits the case. Also, its space-saving thinness means the sensor does not become an obstacle during work Easy-to-see large Job indicator On the side of the body there are two large sized, high intensity green LED job indicators which are easy to see NPN/PNP dual output You can select either NPN or PNP output with an inner switch of the sensor, which will contribute to reducing your stock of sensors. Fault indicator If you remove the wrong item from a shelf, red Fault indicator lights will flash on and off, alerting you to the error Initial sensitivity setting function When you turn on the power after selecting either Retroreflective or Diffuse reflective mode, the optimal sensitivity is automatically set by the initial sensitivity setting function.
Description
Description Picking Sensor to verify and instruct the removal of a part. Retroreflective and Diffuse reflective mode switching It is possible to switch between Retroreflective and Diffuse reflective modes by flipping an inner switch. You can select either Retroreflective or Diffuse reflective mode depending on the detecting distance for use. Super thin body at only 13mm thick with sturdy metal case The metal case protects against impacts that may occur when an item removed from a shelf hits the case. Also, its space-saving thinness means the sensor does not become an obstacle during work Easy-to-see large Job indicator On the side of the body there are two large sized, high intensity green LED job indicators which are easy to see NPN/PNP dual output You can select either NPN or PNP output with an inner switch of the sensor, which will contribute to reducing your stock of sensors. Fault indicator If you remove the wrong item from a shelf, red Fault indicator lights will flash on and off, alerting you to the error Initial sensitivity setting function When you turn on the power after selecting either Retroreflective or Diffuse reflective mode, the optimal sensitivity is automatically set by the initial sensitivity setting function.

Suppliers

Company
Product
Description
Supplier Links
Reflective Picking Sensor Light Curtain - SSP-S208R - Takex America, Inc.
San Jose, CA, United States
Reflective Picking Sensor Light Curtain
SSP-S208R
Reflective Picking Sensor Light Curtain SSP-S208R
Description Picking Sensor to verify and instruct the removal of a part. Retroreflective and Diffuse reflective mode switching It is possible to switch between Retroreflective and Diffuse reflective modes by flipping an inner switch. You can select either Retroreflective or Diffuse reflective mode depending on the detecting distance for use. Super thin body at only 13mm thick with sturdy metal case The metal case protects against impacts that may occur when an item removed from a shelf hits the case. Also, its space-saving thinness means the sensor does not become an obstacle during work Easy-to-see large Job indicator On the side of the body there are two large sized, high intensity green LED job indicators which are easy to see NPN/PNP dual output You can select either NPN or PNP output with an inner switch of the sensor, which will contribute to reducing your stock of sensors. Fault indicator If you remove the wrong item from a shelf, red Fault indicator lights will flash on and off, alerting you to the error Initial sensitivity setting function When you turn on the power after selecting either Retroreflective or Diffuse reflective mode, the optimal sensitivity is automatically set by the initial sensitivity setting function.

Description

Picking Sensor to verify and instruct the removal of a part.

  • Retroreflective and Diffuse reflective mode switching
    It is possible to switch between Retroreflective and Diffuse reflective modes by flipping an inner switch. You can select either Retroreflective or Diffuse reflective mode depending on the detecting distance for use.
  • Super thin body at only 13mm thick with sturdy metal case
    The metal case protects against impacts that may occur when an item removed from a shelf hits the case. Also, its space-saving thinness means the sensor does not become an obstacle during work
  • Easy-to-see large Job indicator
    On the side of the body there are two large sized, high intensity green LED job indicators which are easy to see
  • NPN/PNP dual output
    You can select either NPN or PNP output with an inner switch of the sensor, which will contribute to reducing your stock of sensors.
  • Fault indicator
    If you remove the wrong item from a shelf, red Fault indicator lights will flash on and off, alerting you to the error
  • Initial sensitivity setting function
    When you turn on the power after selecting either Retroreflective or Diffuse reflective mode, the optimal sensitivity is automatically set by the initial sensitivity setting function.
Supplier's Site

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SSP-S208R
Product Name Reflective Picking Sensor Light Curtain
Spanning Distance 27.56 inch (700 mm)
Protection Height 8.86 inch (225 mm)
Basic Object Detection Finger; Hand; Body
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtains - SLC440AS - SLC440AS-ER-0970-14 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1043181-ND - DigiKey
Specs
Protection Height 53.15 inch (1350 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details