Long range to 15M capability: capable of detecting ∅92mm opaque object (set w/ M12 cables and pigtails)
Features
Takex America, Inc. | |
---|---|
Product Category | Light Curtains |
Product Number | SS80-T8PN |
Product Name | Light Curtain Sensors - SS40 Series |
Spanning Distance | 118 to 591 inch (3000 to 15000 mm) |
Protection Height | 22.05 inch (560 mm) |
Sensitivity or Resolution | 3.62 inch (92 mm) |
Response Time | 15 milliseconds |
Operating Temperature | 14 to 131 F (-10 to 55 C) |