Takex America, Inc. Light Curtain Sensors - SS90 Series SS40-T24PN

Description
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet
Description
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensors - SS90 Series - SS40-T24PN - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensors - SS90 Series
SS40-T24PN
Light Curtain Sensors - SS90 Series SS40-T24PN
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE

Longest in class 7 Meter detecting distance. Devices are:

  • capable of detecting ∅52mm opaque object,
  • each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail)
  • MAster/Slave capability to 2 adjacent pairs
  • IP66
  • CSA, Canadian & US UL, CE
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SS40-T24PN
Product Name Light Curtain Sensors - SS90 Series
Spanning Distance 118 to 591 inch (3000 to 15000 mm)
Protection Height 36.22 inch (920 mm)
Sensitivity or Resolution 2.05 inch (52 mm)
Response Time 15 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtains - 2447911-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Machine Safety - Light Curtains, Light Grids - 1882-1028796-ND - DigiKey
Specs
Protection Height 5.91 inch (150 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details