Takex America, Inc. Light Curtain Sensor ESN-T12PN

Description
Description Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for installation of up to 2 adjacent units Auto Sensitivity Compensation (from set point) to offset lens soiling Capable of detecting objects 30mm or larger (opaque) Features Ultra thin type - just 13mm thick and 30mm wide High-intensity red LEDs for superb visibility, can double as work instruction indicator Detect objects as small as ∅30mm Automatic sensitivity compensation feature Anti interference feature allows adjacent mounting of 2 units for a wider range of applications
Datasheet
Description
Description Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for installation of up to 2 adjacent units Auto Sensitivity Compensation (from set point) to offset lens soiling Capable of detecting objects 30mm or larger (opaque) Features Ultra thin type - just 13mm thick and 30mm wide High-intensity red LEDs for superb visibility, can double as work instruction indicator Detect objects as small as ∅30mm Automatic sensitivity compensation feature Anti interference feature allows adjacent mounting of 2 units for a wider range of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensor - ESN-T12PN - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensor
ESN-T12PN
Light Curtain Sensor ESN-T12PN
Description Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with: Master/Slave operation for installation of up to 2 adjacent units Auto Sensitivity Compensation (from set point) to offset lens soiling Capable of detecting objects 30mm or larger (opaque) Features Ultra thin type - just 13mm thick and 30mm wide High-intensity red LEDs for superb visibility, can double as work instruction indicator Detect objects as small as ∅30mm Automatic sensitivity compensation feature Anti interference feature allows adjacent mounting of 2 units for a wider range of applications

Description

Economy Ultra Slim Light Curtains,with a profile of only 13mm deep by 30mm across; it is the most compact Light Curtain of our offering. Equipped with:

  • Master/Slave operation for installation of up to 2 adjacent units
  • Auto Sensitivity Compensation (from set point) to offset lens soiling
  • Capable of detecting objects 30mm or larger (opaque)

Features

  • Ultra thin type - just 13mm thick and 30mm wide
  • High-intensity red LEDs for superb visibility, can double as work instruction indicator
  • Detect objects as small as ∅30mm
  • Automatic sensitivity compensation feature
  • Anti interference feature allows adjacent mounting of 2 units for a wider range of applications
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number ESN-T12PN
Product Name Light Curtain Sensor
Spanning Distance 197 inch (5000 mm)
Protection Height 8.66 inch (220 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Response Time 7 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data