Takex America, Inc. Light Curtain Sensors - SS40 Series SS40-T8

Description
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet
Description
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain Sensors - SS40 Series - SS40-T8 - Takex America, Inc.
San Jose, CA, United States
Light Curtain Sensors - SS40 Series
SS40-T8
Light Curtain Sensors - SS40 Series SS40-T8
Longest in class 7 Meter detecting distance. Devices are: capable of detecting ∅52mm opaque object, each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail) MAster/Slave capability to 2 adjacent pairs IP66 CSA, Canadian & US UL, CE

Longest in class 7 Meter detecting distance. Devices are:

  • capable of detecting ∅52mm opaque object,
  • each set comes complete with standard 5 Meter long M12 cables (color coded mate to 6" pigtail)
  • MAster/Slave capability to 2 adjacent pairs
  • IP66
  • CSA, Canadian & US UL, CE
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Light Curtains
Product Number SS40-T8
Product Name Light Curtain Sensors - SS40 Series
Spanning Distance 276 inch (7000 mm)
Protection Height 11.02 inch (280 mm)
Sensitivity or Resolution 2.05 inch (52 mm)
Response Time 15 milliseconds
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1206964-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety Light Curtains - 1-2447907-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light grids - SLG445 - SLG 445 - SLG445-ER-0900-04-01 -  - Schmersal Inc.
Specs
Protection Height 35.43 inch (900 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Light Curtain - 21041600 - Radwell International
Allen-Bradley / Rockwell Automation
View Details