Long range to 15M capability: capable of detecting ∅92mm opaque object (set w/ M12 cables and pigtails)
Features
| Takex America, Inc. | |
|---|---|
| Product Category | Light Curtains |
| Product Number | SS80-T12PN |
| Product Name | Light Curtain Sensors - SS40 Series |
| Spanning Distance | 118 to 591 inch (3000 to 15000 mm) |
| Protection Height | 34.65 inch (880 mm) |
| Sensitivity or Resolution | 3.62 inch (92 mm) |
| Response Time | 15 milliseconds |
| Operating Temperature | 14 to 131 F (-10 to 55 C) |