Essentra Components Round Inserts & Glides RDR111611A

Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - RDR111611A - Essentra Components
Erie, PA, USA
Round Inserts & Glides
RDR111611A
Round Inserts & Glides RDR111611A
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RDR111611A
Product Name Round Inserts & Glides
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

5 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.11 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers