Essentra Components Rectangular Inserts & Glides RCR111547A

Description
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Inserts & Glides - RCR111547A - Essentra Components
Erie, PA, USA
Rectangular Inserts & Glides
RCR111547A
Rectangular Inserts & Glides RCR111547A
Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Standard Rectangular Inserts & Glides plug ends to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RCR111547A
Product Name Rectangular Inserts & Glides
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8601 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread .312 [7.9]
View Details
2 suppliers
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
2,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 2.50 mm
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details