Essentra Components Round Inserts & Glides - Threaded RDM0250A

Description
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.
Description
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - Threaded - RDM0250A - Essentra Components
Erie, PA, USA
Round Inserts & Glides - Threaded
RDM0250A
Round Inserts & Glides - Threaded RDM0250A
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RDM0250A
Product Name Round Inserts & Glides - Threaded
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
656 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.656 inches
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details