Essentra Components Round Inserts & Glides RLI1516A

Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - RLI1516A - Essentra Components
Erie, PA, USA
Round Inserts & Glides
RLI1516A
Round Inserts & Glides RLI1516A
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RLI1516A
Product Name Round Inserts & Glides
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Cable Gland Plugs - 2691851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 25.4 mm
View Details