Essentra Components Round Inserts & Glides - Threaded RDM1050A

Description
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.
Description
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - Threaded - RDM1050A - Essentra Components
Erie, PA, USA
Round Inserts & Glides - Threaded
RDM1050A
Round Inserts & Glides - Threaded RDM1050A
Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Round Threaded Inserts & Glides have a metal threaded insert to accommodate adjustable leveling mounts and feet. Various push-fit styles are available for light, medium, and heavy duty applications.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RDM1050A
Product Name Round Inserts & Glides - Threaded
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details