Essentra Components NPT Thread Plugs NPT6A

Description
LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against damage from dirt, oil, and moisture.
Description
LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against damage from dirt, oil, and moisture.

Suppliers

Company
Product
Description
Supplier Links
NPT Thread Plugs - NPT6A - Essentra Components
Erie, PA, USA
NPT Thread Plugs
NPT6A
NPT Thread Plugs NPT6A
LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against damage from dirt, oil, and moisture.

LDPE NPT Thread Plugs are specifically designed to be used when plugging NPT tapered threaded fittings. The tapered design allows each part to plug multiple inner diameters to guard against damage from dirt, oil, and moisture.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number NPT6A
Product Name NPT Thread Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Cable Gland Plugs - 2691853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 6.3 mm
View Details