Essentra Components Round Inserts & Glides RDG1196A

Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - RDG1196A - Essentra Components
Erie, PA, USA
Round Inserts & Glides
RDG1196A
Round Inserts & Glides RDG1196A
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RDG1196A
Product Name Round Inserts & Glides
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
093 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.093 inches
View Details
M12x1.0-5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(100pcs) - MV-1210B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1" NPT; M12x1.0-5
View Details