Essentra Components Round Inserts & Glides RDR111033A

Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
Description
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Suppliers

Company
Product
Description
Supplier Links
Round Inserts & Glides - RDR111033A - Essentra Components
Erie, PA, USA
Round Inserts & Glides
RDR111033A
Round Inserts & Glides RDR111033A
Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.

Supplier's Site

Technical Specifications

  Essentra Components
Product Category Plugs, Stoppers, and Inserts
Product Number RDR111033A
Product Name Round Inserts & Glides
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Long Life GC Autosampler Septa - 75826 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.4331 inch (? to 11 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
8,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 8.00 mm
View Details
100PCS 37mm OD AL Valve Seal for Lids.(for liquid container) - VALVE-LIDS-AL37 - Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 37
View Details