Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GO21-GZ0C

Description
SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet
Description
SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GO21-GZ0C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GO21-GZ0C
Explosionproof Non Illuminated Pushbutton Switch GO21-GZ0C
SHORT TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
  • SHORT TYPE
  • MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G ENCLOSURE
  • ALUMINUM BEZEL MATERIAL
  • GREEN CAP/LENS COLOR
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GO21-GZ0C
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011C02JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
A3A Lighted Pushbutton Switch - A3AT-90A1-00B - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals
View Details
2 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details