Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOL1G

Description
EXTENDED TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet
Description
EXTENDED TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOL1G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOL1G
Explosionproof Non Illuminated Pushbutton Switch GOL1G
EXTENDED TYPE MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
  • EXTENDED TYPE
  • MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • ALUMINUM BEZEL MATERIAL
  • GREEN CAP/LENS COLOR
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOL1G
Product Name Explosionproof Non Illuminated Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton Switches - 450-1505-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
View Details
A3A Lighted Pushbutton Switch - A3AT-90A1-00H - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details