Hubbell Electrical Products Specialty Pushbutton Switch 6424

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS BUTTON TYPE
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS BUTTON TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6424 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Specialty Pushbutton Switch
6424
Specialty Pushbutton Switch 6424
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE BRASS BUTTON TYPE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION
  • 120/125/250 VAC VOLTAGE RATING
  • 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • BRASS BUTTON TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number 6424
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO x 2
View Details
Push Button Switches - 1758042 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details