Hubbell Electrical Products Specialty Pushbutton Switch 6428

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/277 VAC VOLTAGE RATING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR RED
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/277 VAC VOLTAGE RATING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6428 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Specialty Pushbutton Switch
6428
Specialty Pushbutton Switch 6428
SPST CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/277 VAC VOLTAGE RATING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR RED
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • BELLS AND BUZZERS APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number 6428
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 1 N.O & 1 N.C; Silver - 70155897 - Allied Electronics, Inc.
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Terminal Type Quick Connect/Blade
View Details
3 suppliers
Emergency Stop Push Buttons - 102717 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism INC
Features DustProof; RoHS; Weather resistant or waterproof
View Details