Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GO22-KK12D

Description
RECTANGULAR FLUSH TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE BLACK/BLACK CAP/LENS COLOR KILLARK. BRAND BARREL TYPE SHORT G MODEL
Datasheet
Description
RECTANGULAR FLUSH TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE BLACK/BLACK CAP/LENS COLOR KILLARK. BRAND BARREL TYPE SHORT G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GO22-KK12D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GO22-KK12D
Explosionproof Non Illuminated Pushbutton Switch GO22-KK12D
RECTANGULAR FLUSH TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE BLACK/BLACK CAP/LENS COLOR KILLARK. BRAND BARREL TYPE SHORT G MODEL
  • RECTANGULAR FLUSH TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7C/7D/9E/9F/9G ENCLOSURE
  • BLACK/BLACK CAP/LENS COLOR
  • KILLARK. BRAND
  • BARREL TYPE SHORT
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GO22-KK12D
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Max Current Rating 2.5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
2 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details