Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOL2GR12

Description
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR BARREL TYPE EXTENDED G MODEL
Datasheet
Description
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR BARREL TYPE EXTENDED G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOL2GR12 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOL2GR12
Explosionproof Non Illuminated Pushbutton Switch GOL2GR12
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR BARREL TYPE EXTENDED G MODEL
  • FLUSH TYPE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • BARREL TYPE EXTENDED
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOL2GR12
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Max Current Rating 2.5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-7001-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Push Button Switches - 1-2364572-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
A3A Lighted Pushbutton Switch - A3AA-91A1-00D - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details