Hubbell Electrical Products Specialty Pushbutton Switch 6425

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6425 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Specialty Pushbutton Switch
6425
Specialty Pushbutton Switch 6425
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION 120/125/250 VAC VOLTAGE RATING 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE NICKEL BUTTON TYPE
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • INDUSTRIAL, ELECTRONIC INSTRUMENT, AUTOMOTIVE/MARINE EQUIPMENT, POWER TOOL, HOME APPLIANCE, EMERGENCY LIGHTING, VENDING MACHINE APPLICATION
  • 120/125/250 VAC VOLTAGE RATING
  • 1 AMPERE AT 250 VAC, 2 AMPERE AT 125 VAC, 3 AMPERE AT 120 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • NICKEL BUTTON TYPE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number 6425
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details