Hubbell Electrical Products Specialty Pushbutton Switch 6426

Description
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR BLACK
Datasheet
Description
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6426 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Specialty Pushbutton Switch
6426
Specialty Pushbutton Switch 6426
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE BELLS AND BUZZERS APPLICATION 120/240 VAC VOLTAGE RATING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT COLOR BLACK
  • SPST CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • BELLS AND BUZZERS APPLICATION
  • 120/240 VAC VOLTAGE RATING
  • 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number 6426
Product Name Specialty Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Push Button Switches - 1-2329328-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details