XO5BG -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
Hubbell Electrical Products
Explosionproof Non Illuminated Pushbutton Switch
XO5BG
Description
MUSHROOM, STANDARD TYPE
GREEN CAP/LENS COLOR
KILLARK[R] BRAND
1 3/8 INCH DIAMETER
X MODEL
-
Hubbell Electrical Products
Datasheet
Description
MUSHROOM, STANDARD TYPE
GREEN CAP/LENS COLOR
KILLARK[R] BRAND
1 3/8 INCH DIAMETER
X MODEL
Datasheet
Suppliers
Explosionproof Non Illuminated Pushbutton Switch
XO5BG
MUSHROOM, STANDARD TYPE
GREEN CAP/LENS COLOR
KILLARK[R] BRAND
1 3/8 INCH DIAMETER
X MODEL
- MUSHROOM, STANDARD TYPE
- GREEN CAP/LENS COLOR
- KILLARK[R] BRAND
- 1 3/8 INCH DIAMETER
- X MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
XO5BG |
|
Product Name
|
Explosionproof Non Illuminated Pushbutton Switch |
|
Actuator Specifications
|
Raised (Plunger Style) Pushbutton
|
Unlock Full Specs
to access all available technical data
Similar Products
Max Current Rating
0.1000 amps
Max DC Voltage Rating
30 volts
View Details
Features
Illuminated Switch; Pilot Light
Max Power Rating
6.70E-4 HP
Base Material
Thermoplastic / Plastic
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
Solder Terminals
View Details
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details