Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOM21-RM0C

Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR G MODEL
Datasheet
Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOM21-RM0C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOM21-RM0C
Explosionproof Non Illuminated Pushbutton Switch GOM21-RM0C
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE RED CAP/LENS COLOR G MODEL
  • MUSHROOM TYPE
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • RED CAP/LENS COLOR
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOM21-RM0C
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
Max Current Rating 2.5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Push Button Switches - 1-2317570-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AAM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details