Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOM1-RM3C N34

Description
MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ALLOY ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 GROUPS B C D ENCLOSURE RED CAP/LENS COLOR G MODEL
Datasheet
Description
MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ALLOY ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 GROUPS B C D ENCLOSURE RED CAP/LENS COLOR G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOM1-RM3C N34 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOM1-RM3C N34
Explosionproof Non Illuminated Pushbutton Switch GOM1-RM3C N34
MUSHROOM TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE ALUMINUM ALLOY ENCLOSURE MATERIAL 600 VAC CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 GROUPS B C D ENCLOSURE RED CAP/LENS COLOR G MODEL
  • MUSHROOM TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ALLOY ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 GROUPS B C D ENCLOSURE
  • RED CAP/LENS COLOR
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOM1-RM3C N34
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492672-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1116513 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details