Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GO21-KZ3C

Description
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR BARREL TYPE SHORT G MODEL
Datasheet
Description
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR BARREL TYPE SHORT G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GO21-KZ3C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GO21-KZ3C
Explosionproof Non Illuminated Pushbutton Switch GO21-KZ3C
FLUSH TYPE 1NO-1NC UNIVERSAL CONTACT CONFIGURATION MOMENTARY OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR BARREL TYPE SHORT G MODEL
  • FLUSH TYPE
  • 1NO-1NC UNIVERSAL CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BLACK CAP/LENS COLOR
  • BARREL TYPE SHORT
  • G MODEL
Supplier's Site Datasheet
Pushbutton - 56393383 - Radwell International
Willingboro, NJ, United States
Pushbutton
56393383
Pushbutton 56393383
PUSH BUTTON, NON-ILLUMINATED, MOMENTARY, ROUND FLUSH, PLASTIC, SHORT, BLACK,1 N.O., 1 N.C., . FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, NON-ILLUMINATED, MOMENTARY, ROUND FLUSH, PLASTIC, SHORT, BLACK,1 N.O., 1 N.C., . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
KLRK Pushbutton Non-Illuminated - GO21-KZ3C - Galco Industrial Electronics
Madison Heights, MI, United States
KLRK Pushbutton Non-Illuminated
GO21-KZ3C
KLRK Pushbutton Non-Illuminated GO21-KZ3C
Pushbutton Assembly Hazardous Rated

Pushbutton Assembly Hazardous Rated

Supplier's Site

Technical Specifications

  Hubbell Electrical Products Radwell International Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number GO21-KZ3C 56393383 GO21-KZ3C
Product Name Explosionproof Non Illuminated Pushbutton Switch Pushbutton KLRK Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Max Current Rating 2.5 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-4292-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers