Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOML1G

Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet
Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOML1G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOML1G
Explosionproof Non Illuminated Pushbutton Switch GOML1G
MUSHROOM TYPE MAINTAINED OPERATION TYPE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR KILLARK[R] BRAND G MODEL
  • MUSHROOM TYPE
  • MAINTAINED OPERATION TYPE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • ALUMINUM BEZEL MATERIAL
  • GREEN CAP/LENS COLOR
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOML1G
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details