GO21-RZ2B -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
Hubbell Electrical ProductsExplosionproof Non Illuminated Pushbutton SwitchGO21-RZ2B
Description
FLUSH TYPE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
ALUMINUM ENCLOSURE MATERIAL
600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
RED CAP/LENS COLOR
BARREL TYPE SHORT
G MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FLUSH TYPE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
ALUMINUM ENCLOSURE MATERIAL
600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
RED CAP/LENS COLOR
BARREL TYPE SHORT
G MODEL
Explosionproof Non Illuminated Pushbutton Switch
GO21-RZ2B
Explosionproof Non Illuminated Pushbutton Switch
GO21-RZ2B
FLUSH TYPE
1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
ALUMINUM ENCLOSURE MATERIAL
600 VAC 10 AMPERE, 250 VDC 2.5 AMPERE CONTACT RATING
UL, CSA APPROVAL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9
F/9G ENCLOSURE
RED CAP/LENS COLOR
BARREL TYPE SHORT
G MODEL
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE