Hubbell Electrical Products Specialty Pushbutton Switch 6427

Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE LAMPS AND APPLIANCES APPLICATION 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 V, 10 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
Datasheet
Description
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE LAMPS AND APPLIANCES APPLICATION 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 V, 10 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 6427 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Specialty Pushbutton Switch
6427
Specialty Pushbutton Switch 6427
SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE LAMPS AND APPLIANCES APPLICATION 125/250 VAC VOLTAGE RATING 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 V, 10 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
  • SPST CONTACT CONFIGURATION
  • ON/OFF OPERATION TYPE
  • LAMPS AND APPLIANCES APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 8 AMPERE AT 125 VAC, 4 AMPERE AT 250 V, 10 AMPERE AT 250 VAC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • INCLUDES NICKEL-PLATED BRASS NIPPLE, KNURLED NUT, HEX NUT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number 6427
Product Name Specialty Pushbutton Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton Switches - 164SL11 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
View Details
3 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JRM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details