Hubbell Electrical Products Explosionproof Non Illuminated Pushbutton Switch GOM21-KM0C

Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2, GROUP B C D, CLASS I ZONE 1 AND 2, GROUP IIB IIA, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet
Description
MUSHROOM TYPE MAINTAINED OPERATION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2, GROUP B C D, CLASS I ZONE 1 AND 2, GROUP IIB IIA, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR KILLARK[R] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Pushbutton Switch - GOM21-KM0C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Non Illuminated Pushbutton Switch
GOM21-KM0C
Explosionproof Non Illuminated Pushbutton Switch GOM21-KM0C
MUSHROOM TYPE MAINTAINED OPERATION TYPE UL, CSA APPROVAL CLASS I DIV 1 AND 2, GROUP B C D, CLASS I ZONE 1 AND 2, GROUP IIB IIA, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9 F/9G ENCLOSURE BLACK CAP/LENS COLOR KILLARK[R] BRAND G MODEL
  • MUSHROOM TYPE
  • MAINTAINED OPERATION TYPE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 AND 2, GROUP B C D, CLASS I ZONE 1 AND 2, GROUP IIB IIA, CLASS II DIV 1 AND 2, GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE
  • BLACK CAP/LENS COLOR
  • KILLARK[R] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Pushbutton Switches
Product Number GOM21-KM0C
Product Name Explosionproof Non Illuminated Pushbutton Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO
View Details
Push Button Switches - 1758194 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details