Smallest sealed snap-action
switch in the industry with a
very long stroke for reliable
ON/OFF action
| Aratas America LLC | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | D2HW-C201HS |
| Product Name | D2HW Sealed Ultra Subminiature Basic Switches |
| Actuator Style | Pushbutton Style |
| Common Size | Subminiature; Standard |
| Standards and Certifications | IP67 |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT); SPDT |
| Maximum Current | 0.1000 to 2 amps |