Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1860 1870 1880 1890 1900 1910 1919 1920 1921 1922 1923 1924 1925 1926 1927 1928 1929 1930 1931 1940 1950 1960 1970 1980 1990 2000 2050 2100 2150 2200 2250 2500 2906
Product Name Notes
AE3 23C 21#20 2#16 PIN PLUG
AE3 28C 26#20 2#16 PIN PLUG
AE3 28C 26#20 2#16 SKT PLUG
Connector
D38999 SERIES III CONNECTOR
HERMETICS - 38999 CONNECTORS
Self Locking RFI Plug, Class F
Self-Locking, RFI Grounding Plug
TV 11C 11#16 PIN PLUG NI
TV 18C MIXED(TWIN) PIN PLUG
TV 18C MIXED(TWIN) SKT PLUG
TV 23C 21#20 2#16 PIN PLUG
TV 23C 21#20 2#16 SKT PLUG
TV 23C MIXED SKT PLUG NI
TV 28C 26#20 2#16 SKT PLUG
TV 6C 6#12 SKT PLUG
TV 8C 8#16 PIN PLUG NI
TV 8C 8#16 PIN PLUG
TV 8C 8#16 SKT PLUG

<< Prev Next >>