Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1870
1880
1890
1900
1910
1920
1925
1926
1927
1928
1929
1930
1931
1932
1933
1934
1935
1936
1937
1940
1950
1960
1970
1980
1990
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| AE3 8C 8#8(TWIN) PIN PLUG | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| HERMETICS - 38999 CONNECTORS | |
| Self Locking RFI Plug, Class F | |
| Self-Locking, RFI Grounding Plug | |
| TV 46C MIXED PIN PLUG NI | |
| TV 46C MIXED PIN PLUG | |
| TV 8C 8#8 TWINAX PIN PLUG NI | |
| TV 8C 8#8(TWIN) PIN PLUG | |
| TV 8C 8#8(TWIN) SKT PLUG | |
| TV 99C MIXED(TWIN) SKT PLUG |
| << Prev | Next >> |