Aero-Electric Connector, Inc. MIL Spec Connector - MIL-DTL-38999 III D38999/26FE8SN

Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet
Description
Self Locking RFI Plug, Class F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FE8SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FE8SN
MIL Spec Connector - MIL-DTL-38999 III D38999/26FE8SN
Self Locking RFI Plug, Class F

Self Locking RFI Plug, Class F

Buy Now
AE3 8C 8#16 SKT PLUG

AE3 8C 8#16 SKT PLUG

Buy Now
Circular Conn, Plug, 17-8, Cable; Military Specification Aero Electric - 98Y4986 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 17-8, Cable; Military Specification Aero Electric
98Y4986
Circular Conn, Plug, 17-8, Cable; Military Specification Aero Electric 98Y4986
CIRCULAR CONN, PLUG, 17-8, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 17-8, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE8SN Conesys Aero-Electric D38999/26FE8SN 98Y4986
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Plug, 17-8, Cable; Military Specification Aero Electric
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details