Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors
Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1860
1870
1880
1890
1900
1910
1915
1916
1917
1918
1919
1920
1921
1922
1923
1924
1925
1926
1927
1930
1940
1950
1960
1970
1980
2000
2050
2100
2150
2200
2250
2500
2906
| Product Name | Notes |
|---|---|
| AE3 3C 3#20 PIN PLUG | |
| AE3 3C 3#20 SKT PLUG | |
| AE3 4C 4#20 PLUG | |
| CONNECTOR | |
| D38999 SERIES III CONNECTOR | |
| HERMETICS - 38999 CONNECTORS | |
| Self Locking RFI Plug, Class F | |
| Self-Locking, RFI Grounding Plug | |
| TV 13C 13#22D PIN PLUG | |
| TV 13C 13#22D SKT PLUG NI | |
| TV 13C 13#22D SKT PLUG | |
| TV 2C 2#16 PIN PLUG | |
| TV 2C 2#16 SKT PLUG NI | |
| TV 2C 2#16 SKT PLUG | |
| TV 3C 3#20 PIN PLUG NI | |
| TV 5C 5#20 PIN PLUG NI |
| << Prev | Next >> |