Powell Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1870 1880 1890 1900 1910 1920 1923 1924 1925 1926 1927 1928 1929 1930 1931 1932 1933 1934 1935 1940 1950 1960 1970 1980 1990 2000 2050 2100 2150 2200 2250 2500 2906
Product Name Notes
AE3 128C 128#22D PIN PLUG
AE3 24C 12#16 12#12 SKT PLUG
AE3 55C 55#20 SKT PLUG
Connector
D38999 SERIES III CONNECTOR
D38999/26FJ19SA
D38999/26FJ19SB
D38999/26FJ19SN-LC
D38999/26FJ19SN
HERMETICS - 38999 CONNECTORS
Self Locking RFI Plug, Class F
Self-Locking, RFI Grounding Plug
TV 11C 2#20 9#10 PIN PLUG
TV 11C 2#20 9#10 SKT PLUG NI
TV 11C 2#20 9#10 SKT PLUG
TV 19C 19#12 PIN PLUG NI
TV 19C 19#12 PIN PLUG
TV 19C 19#12 SKT PLUG NI
TV 24C 12#16 12#12 PIN PLUG
TV 24C 12#16 12#12 SKT PLUG
TV 29C 29#16 PIN PLUG NI
TV 29C 29#16 PIN PLUG
TV 30C MIXED PIN PLUG NI
TV 30C MIXED PIN PLUG
TV 30C MIXED SKT PLUG

<< Prev Next >>