Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26FF18AA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FF18AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FF18AA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FF18AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FF18AA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FF18AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 18C MIXED(TWIN) PIN PLUG

TV 18C MIXED(TWIN) PIN PLUG

Buy Now
 - Amphenol D38999/26FF18AA - PEI-Genesis
Philadelphia, PA, United States
TV 18C MIXED(TWIN) PIN PLUG

TV 18C MIXED(TWIN) PIN PLUG

Buy Now
Circular Connector Plug Size 19, 18 Position, Cable; Military Specification Amphenol Aerospace - 48M2686 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 18 Position, Cable; Military Specification Amphenol Aerospace
48M2686
Circular Connector Plug Size 19, 18 Position, Cable; Military Specification Amphenol Aerospace 48M2686
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FF18AA D38999/26FF18AA Amphenol D38999/26FF18AA 48M2686
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 19, 18 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details