Heilind Electronics, Inc. Datasheets for Military (MIL-SPEC) Connectors

Military (MIL-SPEC) connectors are built in accordance with military specifications. Their design takes into account the need to protect the connection from environmental factors, allowing them to be used in military and aerospace applications.
Military (MIL-SPEC) Connectors: Learn more

Page: 1 10 20 30 40 50 60 61 62 63 64 65 66 67 68 69 70 71 72 80 90 100 105
Product Name Notes
MIL-DTL-38999 Series I connectors have up to 128 contacts contained in an insert. They are environmentally sealed and have an operating temperature between -65 C and 200 C. MIL-DTL-38999 I...

<< Prev Next >>