CONNECTOR
CIRCULAR CONNECTOR RCPT SIZE 16, 23POS, CABLE; Connector Type:Circular Military; Series:MS3111; Connector Body Material:Aluminium; Gender:Receptacle; Contact Gender:Socket; Connector Mounting:Cable; Connector Shell Size:16 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MS3111E16-23S | 90J0392 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Rcpt Size 16, 23Pos, Cable; Connector Type Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |